MC74HC11ADTR2G Standard Logic by ON Semiconductor

Triple 3-Input AND Gate

Status: Active
Series: MC74HC11A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74HC11A is identical in pinout to the LS11. The device inputs are compatible with standard CMOS outputs; with pullup resistor, they are compatible with LSTTL outputs.

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
2,791
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
7,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
2,791
in stock
Buy Now
Logo for element14
element14
from US$0.22
2,791
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now

Features

Output Drive Capability: 10 LSTTL Loads
Outputs Directly Interface to CMOS, NMOS, and TTL
Operating Voltage Range: 2 V to 6 V
Low Input Current: 1 A
High Noise Immunity Characteristic of CMOS Devices
These are PbFree Devices
Applications
Desktop, White Goods, etc

Specifications

Description MC74HC11A
Compliance Pb-free Halide free
Type AND
Channels 3
VCC Min (V) 2
VCC Max (V) 6
tpd Max (ns) null
IO Max (mA) 4
Package Type TSSOP-14

Alternative Descriptions

AND Gate 3-Element 3-IN CMOS 14-Pin TSSOP T/R | Avnet America
And Gate, Triple, 3 I/P, Tssop-14 | Newark Electronics
AND GATE, TRIPLE, 3 I/P, TSSOP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74HC11ADTR2G?

Additional datasheets, footprints and schematics for MC74HC11ADTR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC11ADTR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74HC11ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC11ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74HC11ADTR2G fall under?

The MC74HC11ADTR2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to MC74HC11ADTR2G when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC11ADTR2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74HC11ADTR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74HC11ADTR2G have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MC74HC11ADTR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74HC11ADTR2G often in real-time on the comparison pages.

What if I can't find stock of MC74HC11ADTR2G?

You can fill out our help required form which you can use to request a quote for MC74HC11ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay