Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Type | NAND |
---|---|
Output Current | 5.2mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 14 |
Operating Temperature Min | -55°C |
Packaging | Each |
MSL | - |
MC74HC03ANG, MOTOR DRIVERS / CONTROLLERS | Farnell |
Mc74Hc03Ang, Motor Drivers/Controllers |Onsemi MC74HC03ANG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74HC03ANG?
Additional datasheets, footprints and schematics for MC74HC03ANG are listed on our Part Details page. You can also find images and similar parts to MC74HC03ANG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC03ANG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC03ANG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC03ANG fall under?
The MC74HC03ANG is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to MC74HC03ANG when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC03ANG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC03ANG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC74HC03ANG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC74HC03ANG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC03ANG often in real-time on the comparison pages.
What if I can't find stock of MC74HC03ANG?
You can fill out our help required form which you can use to request a quote for MC74HC03ANG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.