Status: | Active |
---|---|
Series: | MC74HC02A |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.28 |
992
|
Buy Now | |
Future Electronics | US$0.19 |
5,180
|
Buy Now | |
Chip One Stop | US$0.17 |
315
|
Buy Now | |
Newark Electronics | US$0.25 |
241
|
Buy Now | |
Farnell | US$0.29 |
241
|
Buy Now | |
element14 | US$0.30 |
241
|
Buy Now | |
Transfer Multisort Elektronik | US$0.34 |
165
|
Buy Now | |
EBV Elektronik | - |
3,245
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 40 FETs or 10 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HC02A |
---|---|
Compliance | Pb-free Halide free |
Type | NOR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 15 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
MC74HC02A Series 2 to 6 V CMOS Quad 2-Input NOR Gate - SOIC-14 | Future Electronics |
LOG CMOS GATE NOR QUAD | RS |
Ic, 74Hc Cmos, Smd, 74Hc02, Soic14 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC02, SOIC14 | Farnell |
IC: digital | Transfer Multisort Elektronik |
NOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC74HC02ADG?
Additional datasheets, footprints and schematics for MC74HC02ADG are listed on our Part Details page. You can also find images and similar parts to MC74HC02ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC02ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC02ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC02ADG fall under?
The MC74HC02ADG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HC02ADG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC02ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC02ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC02ADG have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MC74HC02ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC02ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HC02ADG?
You can fill out our help required form which you can use to request a quote for MC74HC02ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.