Status: | Active |
---|---|
Series: | MC74ACT74 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
912
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
2,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
912
in stock
|
Buy Now | |
element14
from US$0.27
|
912
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
89
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
31
in stock
|
Buy Now | |
Avnet Silica
-
|
1,705
in stock
|
Buy Now | |
EBV Elektronik
-
|
770
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now |
Outputs Source/Sink 24 mA |
ACT74 Has TTL Compatible Inputs CD1SD2 D1Q1CP2 Q2 |
Pb-Free Packages Are Available |
Description | MC74ACT74 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 2 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC Rail | Avnet America |
Flip-Flop, D-Type, Dual, 9.5Ns, Soic-14 | Newark Electronics |
FLIP-FLOP, D-TYPE, DUAL, 9.5NS, SOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
74ACT Series 2 to 6 V Dual D-Type Positive Edge Trigger - SOIC-14 | Future Electronics |
MC74ACT74DG Dual D Type Flip Flop IC, Complementary, 2 - 6 V, 14-Pin SOIC | ON Semiconductor MC74ACT74DG | RS Americas |
Where can I find additional details, specifications and documents for a MC74ACT74DG?
Additional datasheets, footprints and schematics for MC74ACT74DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT74DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT74DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT74DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT74DG fall under?
The MC74ACT74DG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT74DG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT74DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT74DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT74DG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MC74ACT74DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT74DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT74DG?
You can fill out our help required form which you can use to request a quote for MC74ACT74DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.