Status: | Active |
---|---|
Series: | MC74ACT574 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Avnet America
from US$0.42
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
384
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Inputs and Outputs on Opposite Sides of Package Allowing Easy Interface with Microprocessors |
Useful as Input or Output Port for Microprocessors |
Functionally Identical to MC74AC374/74ACT374 |
3-State Outputs for Bus-Oriented Applications |
Outputs Source/Sink 24 mA |
ACT574 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74ACT574 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 11 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Ic,flip-Flop,octal,d Type,act-Cmos,sop,20Pin,plastic Rohs Compliant: Yes |Onsemi MC74ACT574DWR2G | Newark Electronics |
Octal D Flip-Flop with 3-State Outputs. SOIC-20W | Future Electronics |
FLIPFLOP, D-TYPE, 11NS, SOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a MC74ACT574DWR2G?
Additional datasheets, footprints and schematics for MC74ACT574DWR2G are listed on our Part Details page. You can also find images and similar parts to MC74ACT574DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT574DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT574DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT574DWR2G fall under?
The MC74ACT574DWR2G is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT574DWR2G when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT574DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT574DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT574DWR2G have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for MC74ACT574DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT574DWR2G often in real-time on the comparison pages.
What if I can't find stock of MC74ACT574DWR2G?
You can fill out our help required form which you can use to request a quote for MC74ACT574DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.