MC74ACT377DWG Standard Logic by ON Semiconductor

Octal D Flip-Flop with Clock Enable

Status: Unknown
Series: MC74ACT377
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74AC377/74ACT377 has eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The common buffered Clock (CP) input loads all flip-flops simultaneously, when the Clock Enable (CE) is LOW. The register is fully edge-triggered. The state of each D input, one setup time before the LOW-to-HIGH clock transition, is transferred to the corresponding flipflop's Q output. The CE input must be stable only one setup time prior to the LOW-to-HIGH clock transition for predictable operation.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
14,313
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.52
-
Buy Now

Features

Ideal for Addressable Register Applications
Clock Enable for Address and Data Synchronization Applications
Eight Edge-Triggered D Flip-Flops
Buffered Common Clock
Outputs Source/Sink 24 mA
See MC74AC273 for Master Reset Version
See MC74AC373 for Transparent Latch Version
See MC74AC374 for 3-State Version
ACT377 Has TTL Compatible Inputs
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOIC W Rail | Avnet America
MC74ACT377DWG, LOG CMOS D FLIP FLOP OCTL | ON Semiconductor MC74ACT377DWG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74ACT377DWG?

Additional datasheets, footprints and schematics for MC74ACT377DWG are listed on our Part Details page. You can also find images and similar parts to MC74ACT377DWG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74ACT377DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT377DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74ACT377DWG fall under?

The MC74ACT377DWG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.

Can I view similar or alternative parts?

You can view similar parts to MC74ACT377DWG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT377DWG you can contact the distributor directly for product support, shipping queries etc.

Is the MC74ACT377DWG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74ACT377DWG have stock available?

Authorised distributors including Farnell, Avnet America and RS Americas have stock available or on a lead time for MC74ACT377DWG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74ACT377DWG often in real-time on the comparison pages.

What if I can't find stock of MC74ACT377DWG?

You can fill out our help required form which you can use to request a quote for MC74ACT377DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay