Status: | Active |
---|---|
Series: | MC74ACT374 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
379
in stock
|
Buy Now | |
element14
from US$0.45
|
379
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Buffered Positive Edge-Triggered Clock |
3-State Outputs for Bus-Oriented Applications |
Outputs Source/Sink 24 mA |
See MC74AC273 for Reset Version |
See MC74AC377 for Clock Enable Version |
See MC74AC373 for Transparent Latch Version |
See MC74AC574 for Broadside Pinout Version |
See MC74AC564 for Broadside Pinout Version with Inverted Outputs |
ACT374 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74ACT374 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
LEVEL SHIFTERS | Farnell |
D Flip Flop, Octal, 3-State O/P, Soic-20 | Newark Electronics |
D FLIP FLOP, OCTAL, 3-STATE O/P, SOIC-20 | element14 |
MC74ACT374 Series Octal D Type Flip Flop Surface Mount ACT - SOIC-20 | Future Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74ACT374DWR2G?
Additional datasheets, footprints and schematics for MC74ACT374DWR2G are listed on our Part Details page. You can also find images and similar parts to MC74ACT374DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT374DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT374DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT374DWR2G fall under?
The MC74ACT374DWR2G is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT374DWR2G when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT374DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT374DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT374DWR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for MC74ACT374DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT374DWR2G often in real-time on the comparison pages.
What if I can't find stock of MC74ACT374DWR2G?
You can fill out our help required form which you can use to request a quote for MC74ACT374DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.