Status: | Active |
---|---|
Series: | MC74ACT373 |
RoHS: | Compliant |
Prices starting from US$0.43
Eight Latches in a Single Package |
3-State Outputs for Bus Interfacing |
Outputs Source/Sink 24 mA |
ACT373 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74ACT373 |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
IC: digital | Transfer Multisort Elektronik |
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC W Rail | EBV Elektronik |
Ic,latch,single,8-Bit,act-Cmos,sop,20Pin,plastic |Onsemi MC74ACT373DWG | Newark Electronics |
MC74ACT373DWG Octal Latch, Transparent D Type, 3 State, 2 to 6 V, 20-Pin SOIC | ON Semiconductor MC74ACT373DWG | RS Americas |
TRANSPARENT LATCH, OCTAL, SOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a MC74ACT373DWG?
Additional datasheets, footprints and schematics for MC74ACT373DWG are listed on our Part Details page. You can also find images and similar parts to MC74ACT373DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT373DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT373DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT373DWG fall under?
The MC74ACT373DWG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT373DWG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT373DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT373DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT373DWG have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MC74ACT373DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT373DWG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT373DWG?
You can fill out our help required form which you can use to request a quote for MC74ACT373DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.