Status: | Active |
---|---|
Series: | MC74ACT157 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
880
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,109
in stock
|
Buy Now | |
element14
from US$0.31
|
1,109
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,109
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
424
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
240
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,976
in stock
|
Buy Now | |
Avnet Silica
-
|
2,976
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now |
Outputs Source/Sink 24 mA |
ACT157 Has TTL Compatible Inputs PIN NAMES I0a-I0d Source 0 Data Inputs I1a-I1d Source 1 Data Inputs E Enable Input S Select Input Za-Zd Outputs |
Pb-Free Packages are Available |
Description | MC74ACT157 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9.5 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
Multiplexer, Quad, 2:1, Soic-16 | Newark Electronics |
MULTIPLEXER, QUAD, 2:1, SOIC-16 | element14 |
MULTIPLEXER, QUAD, 2: 1, SOIC-16 | Farnell |
MC74ACT157DG, LOG CMOS MLTIPLXR QUAD | RS |
74ACT Series 2 to 6 V Quad 2-Input Multiplexer - SOIC-16 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Multiplexer 1-Element CMOS 8-IN 16-Pin SOIC Rail | EBV Elektronik |
MC74ACT157DG, Multiplexer Quad 2:1 Multiplexer, 5 V, 16-Pin SOIC | ON Semiconductor MC74ACT157DG | RS Americas |
Where can I find additional details, specifications and documents for a MC74ACT157DG?
Additional datasheets, footprints and schematics for MC74ACT157DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT157DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT157DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT157DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT157DG fall under?
The MC74ACT157DG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT157DG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT157DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT157DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT157DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC74ACT157DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT157DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT157DG?
You can fill out our help required form which you can use to request a quote for MC74ACT157DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.