Status: | Active |
---|---|
Series: | MC74ACT138 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
398
in stock
|
Buy Now | |
element14
from US$0.34
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Demultiplexing Capability |
Multiple Input Enable for Easy Expansion |
Active LOW Mutually Exclusive Outputs |
Outputs Source/Sink 24 mA |
ACT138 Has TTL Compatible Inputs |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74ACT138 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 10.5 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
DECODER/DEMULTIPLEXER, 1:8, SOIC-16 | element14 |
DECODER/DEMULTIPLEXER, 1: 8, SOIC-16 | Farnell |
1I/P Single Decoder/Demux, Soic-16 | Newark Electronics |
74ACT Series 2 to 6 V 1of 8 Decoder/Demultiplexer - SOIC-16 | Future Electronics |
Decoder/Demultiplexer Single 3-to-8 16-Pin SOIC Rail | Avnet America |
MC74ACT138DG, Decoder, Demultiplexer,1-of-8,Inverting,4.5 to 5.5V,16-Pin SOIC | ON Semiconductor MC74ACT138DG | RS Americas |
Where can I find additional details, specifications and documents for a MC74ACT138DG?
Additional datasheets, footprints and schematics for MC74ACT138DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT138DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT138DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT138DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT138DG fall under?
The MC74ACT138DG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT138DG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT138DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT138DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT138DG have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for MC74ACT138DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT138DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT138DG?
You can fill out our help required form which you can use to request a quote for MC74ACT138DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.