Status: | Active |
---|---|
Series: | MC74ACT132 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
486
in stock
|
Buy Now | |
element14
from US$0.26
|
486
in stock
|
Buy Now | |
Farnell
from US$0.25
|
486
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Schmitt Trigger Inputs |
Outputs Source/Sink 24 mA |
ACT132 Has TTL Compatible Inputs PIN CONFIGURATION J Suffix Case 632-08 (Ceramic) N Suffix Case 646-06 (Plastic) D Suffix - Case 751A-03 (SOIC) |
Pb-Free Packages are Available |
Description | MC74ACT132 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | null |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Ic, Sm, Logic, 74Act, Schmitt Trigger | Newark Electronics |
IC, SM, LOGIC, 74ACT, SCHMITT TRIGGER | element14 |
MC74ACT132DG, CMOS SCHMITT TRG QUAD | RS |
MC74ACT132 Series 2 to 6 V Quad 2 Input NAND Gate w/Schmitt Trigger In - SOIC-14 | Future Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
MC74ACT132DG, Quad Schmitt Trigger Inverter, 4.5 - 5.5 V, 14-Pin SOIC | ON Semiconductor MC74ACT132DG | RS Americas |
Where can I find additional details, specifications and documents for a MC74ACT132DG?
Additional datasheets, footprints and schematics for MC74ACT132DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT132DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT132DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT132DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT132DG fall under?
The MC74ACT132DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT132DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT132DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT132DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT132DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC74ACT132DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT132DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT132DG?
You can fill out our help required form which you can use to request a quote for MC74ACT132DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.