Status: | Active |
---|---|
Series: | MC74ACT125 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
480
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
2,482
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
480
in stock
|
Buy Now | |
element14
from US$0.21
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
111
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ACT125 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74ACT125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 |
74ACT Series 2 to 6 V Quad Buffer with 3-State Outputs - TSSOP-14 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Buffer, Quad, 3-State O/P, Tssop-14 | Newark Electronics |
BUFFER, QUAD, 3-STATE O/P, TSSOP-14 | element14 |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74ACT125DTR2G?
Additional datasheets, footprints and schematics for MC74ACT125DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74ACT125DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT125DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT125DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT125DTR2G fall under?
The MC74ACT125DTR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT125DTR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT125DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT125DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT125DTR2G have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC74ACT125DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT125DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74ACT125DTR2G?
You can fill out our help required form which you can use to request a quote for MC74ACT125DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.