Status: | Active |
---|---|
Series: | MC74ACT125 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,568
in stock
|
Buy Now | |
element14
from US$0.26
|
376
in stock
|
Buy Now | |
Farnell
from US$0.25
|
376
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
241
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
45
in stock
|
Buy Now | |
Avnet America
-
|
3,568
in stock
|
Buy Now | |
EBV Elektronik
-
|
935
in stock
|
Buy Now | |
Avnet Silica
-
|
275
in stock
|
Buy Now |
ACT125 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74ACT125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Log Cmos Bufr Quad Rohs Compliant: Yes |Onsemi MC74ACT125DG | Newark Electronics |
BUFFER, QUAD, 3-STATE O/P, SOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
74ACT Series 2 to 6 V Quad Buffer with 3-State Outputs - SOIC-14 | Future Electronics |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC Rail | Avnet America |
MC74ACT125DG, LOG CMOS BUFR QUAD | RS |
Where can I find additional details, specifications and documents for a MC74ACT125DG?
Additional datasheets, footprints and schematics for MC74ACT125DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT125DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT125DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT125DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT125DG fall under?
The MC74ACT125DG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT125DG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT125DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT125DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT125DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MC74ACT125DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT125DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT125DG?
You can fill out our help required form which you can use to request a quote for MC74ACT125DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.