Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Type | NOR Gate |
---|---|
Output Current | 24mA |
No. of Inputs | 2 |
Supply Voltage Range | 4.5V to 5.5V |
Logic Case Style | DIP |
No. of Pins | 14 |
Operating Temperature Range | -40°C to +85°C |
Family Type | ACT |
MC74ACT02NG, MOTOR DRIVERS / CONTROLLERS | Farnell |
Mc74Act02Ng, Motor Drivers/Controllers |Onsemi MC74ACT02NG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74ACT02NG?
Additional datasheets, footprints and schematics for MC74ACT02NG are listed on our Part Details page. You can also find images and similar parts to MC74ACT02NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT02NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT02NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT02NG fall under?
The MC74ACT02NG is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT02NG when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT02NG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT02NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC74ACT02NG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MC74ACT02NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT02NG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT02NG?
You can fill out our help required form which you can use to request a quote for MC74ACT02NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.