MC74AC574DWR2G Standard Logic by ON Semiconductor

Octal D Flip-Flop with 3-State Outputs

Status: Active
Series: MC74AC574
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74AC574/74ACT574 is a high-speed, low power octal flip-flop with a buffered common Clock (CP) and a buffered common Output Enable (OE). The information presented to the D inputs is stored in the flip-flops on the LOW-to-HIGH Clock (CP) transition. The MC74AC574/74ACT574 is functionally identical to the MC74AC374/ 74ACT374 except for the pinouts.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.44
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for element14
element14
from US$0.44
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.44
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Inputs and Outputs on Opposite Sides of Package Allowing Easy Interface with Microprocessors
Useful as Input or Output Port for Microprocessors
Functionally Identical to MC74AC374/74ACT374
3-State Outputs for Bus-Oriented Applications
Outputs Source/Sink 24 mA
ACT574 Has TTL Compatible Inputs
Pb-Free Packages are Available

Specifications

Description MC74AC574
Compliance Pb-free Halide free
Type D-Type
Channels 8
VCC Min (V) 2
VCC Max (V) 6
tpd Max (ns) 9.5
IO Max (mA) 24
Package Type SOIC-20W

Alternative Descriptions

D-Type Flip Flop Octal 9.5Ns Soic-20 | Newark Electronics
74AC Series 2 to 6 V Octal D-Type Flip-Flop w/ 3-State Outputs - SOIC-20 | Future Electronics
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC W T/R | Avnet America
D-TYPE FLIP FLOP, OCTAL, 9.5NS SOIC-20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74AC574DWR2G?

Additional datasheets, footprints and schematics for MC74AC574DWR2G are listed on our Part Details page. You can also find images and similar parts to MC74AC574DWR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74AC574DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC574DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74AC574DWR2G fall under?

The MC74AC574DWR2G is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.

Can I view similar or alternative parts?

You can view similar parts to MC74AC574DWR2G when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC574DWR2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74AC574DWR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74AC574DWR2G have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MC74AC574DWR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74AC574DWR2G often in real-time on the comparison pages.

What if I can't find stock of MC74AC574DWR2G?

You can fill out our help required form which you can use to request a quote for MC74AC574DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay