Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Device Type | Buffer / Line Driver Non Inverting |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 20 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MC74AC541NG, MOTOR DRIVERS / CONTROLLERS | Farnell |
Mc74Ac541Ng, Motor Drivers/Controllers |Onsemi MC74AC541NG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC74AC541NG?
Additional datasheets, footprints and schematics for MC74AC541NG are listed on our Part Details page. You can also find images and similar parts to MC74AC541NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC541NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC541NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC541NG fall under?
The MC74AC541NG is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC74AC541NG when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC541NG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC541NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC74AC541NG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC74AC541NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC541NG often in real-time on the comparison pages.
What if I can't find stock of MC74AC541NG?
You can fill out our help required form which you can use to request a quote for MC74AC541NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.