Status: | Active |
---|---|
Series: | MC74AC373 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
1,997
in stock
|
Buy Now | |
element14
from US$0.42
|
2,827
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,997
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Eight Latches in a Single Package |
3-State Outputs for Bus Interfacing |
Outputs Source/Sink 24 mA |
ACT373 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74AC373 |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 9.5 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
TRANSPARENT LATCH, OCTAL, TRISTATE, SOIC | element14 |
74AC Series 2 to 6 V Octal Transparent Latch w/ 3 State Outputs - SOIC-20W | Future Electronics |
Transparent Latch, Octal, Tristate, Soic | Newark Electronics |
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74AC373DWR2G?
Additional datasheets, footprints and schematics for MC74AC373DWR2G are listed on our Part Details page. You can also find images and similar parts to MC74AC373DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC373DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC373DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC373DWR2G fall under?
The MC74AC373DWR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74AC373DWR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC373DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC373DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC373DWR2G have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MC74AC373DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC373DWR2G often in real-time on the comparison pages.
What if I can't find stock of MC74AC373DWR2G?
You can fill out our help required form which you can use to request a quote for MC74AC373DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.