Status: | Active |
---|---|
Series: | MC74AC245 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
3,571
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
79
in stock
|
Buy Now | |
Avnet Silica
-
|
2,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Noninverting Buffers |
Bidirectional Data Path |
A and B Outputs Source/Sink 24 mA |
ACT245 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74AC245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 2 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
IC: digital | Transfer Multisort Elektronik |
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP Rail | Avnet Silica |
Ic,bus Transceiver,single,8-Bit,ac-Cmos,tssop,20Pin,plastic |Onsemi MC74AC245DTG | Newark Electronics |
Bus Transceivers Octal Bidirectional Transceiver | Future Electronics |
Where can I find additional details, specifications and documents for a MC74AC245DTG?
Additional datasheets, footprints and schematics for MC74AC245DTG are listed on our Part Details page. You can also find images and similar parts to MC74AC245DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC245DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC245DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC245DTG fall under?
The MC74AC245DTG is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC74AC245DTG when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC245DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC245DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC245DTG have stock available?
Authorised distributors including Farnell, Chip One Stop, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for MC74AC245DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC245DTG often in real-time on the comparison pages.
What if I can't find stock of MC74AC245DTG?
You can fill out our help required form which you can use to request a quote for MC74AC245DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.