MC74AC244DWG Standard Logic by ON Semiconductor

Octal Buffer/Line Driver, 3-State

Status: Active
Series: MC74AC244
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74AC244/74ACT244 is an octal buffer and line driver designed to be employed as a memory address driver, clock driver and bus oriented transmitter/ receiver which provides improved PC board density.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.90
360
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.56
5,587
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.35
570
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
2
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,140
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now
Logo for element14
element14
from US$0.46
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

3-State Outputs Drive Bus Lines or Buffer Memory Address Registers
Outputs Source/Sink 24 mA
ACT244 Has TTL Compatible Inputs

Specifications

Description MC74AC244
Compliance Pb-free Halide free
Channels 8
Output 3-State
VCC Min (V) 2
VCC Max (V) 6
tpd Max (ns) 7
IO Max (mA) 24
Package Type SOIC-20W

Alternative Descriptions

74AC Series 2 to 6 V 3 State Surface Mount Octal Buffer/Line Driver - SOIC-20 | Future Electronics
MC74AC244DWG, LOG CMOS BUS INTRFCE OCTL | RS
Non Inverting Buffer, Soic-20 | Newark Electronics
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W Rail | Avnet Silica
MC74AC244DWG Octal Buffer & Line Driver, 3-State, 2 - 6 V, 20-Pin SOIC | ON Semiconductor MC74AC244DWG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74AC244DWG?

Additional datasheets, footprints and schematics for MC74AC244DWG are listed on our Part Details page. You can also find images and similar parts to MC74AC244DWG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74AC244DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC244DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74AC244DWG fall under?

The MC74AC244DWG is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to MC74AC244DWG when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC244DWG you can contact the distributor directly for product support, shipping queries etc.

Is the MC74AC244DWG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74AC244DWG have stock available?

Authorised distributors including Farnell, Future Electronics, RS, Newark Electronics and Avnet Silica have stock available or on a lead time for MC74AC244DWG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74AC244DWG often in real-time on the comparison pages.

What if I can't find stock of MC74AC244DWG?

You can fill out our help required form which you can use to request a quote for MC74AC244DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay