Status: | Active |
---|---|
Series: | MC74AC14 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,965
in stock
|
Buy Now | |
element14
from US$0.26
|
1,965
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,965
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
1,683
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
98
in stock
|
Buy Now | |
Avnet Silica
-
|
1,925
in stock
|
Buy Now | |
RS
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Schmitt Trigger Inputs |
Outputs Source/Sink 24 mA |
ACT14 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74AC14 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Inverter Schmitt Trigger, Hex, Soic-14 | Newark Electronics |
INVERTER SCHMITT TRIGGER, HEX, SOIC-14 | element14 |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC Rail | Avnet America |
IC: digital | Transfer Multisort Elektronik |
LOG CMOS SCHMITT TRG HEX | RS |
74AC Series 2 to 6 V Hex Inverter Schmitt Trigger - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MC74AC14DG?
Additional datasheets, footprints and schematics for MC74AC14DG are listed on our Part Details page. You can also find images and similar parts to MC74AC14DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC14DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC14DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC14DG fall under?
The MC74AC14DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74AC14DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC14DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC14DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC14DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for MC74AC14DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC14DG often in real-time on the comparison pages.
What if I can't find stock of MC74AC14DG?
You can fill out our help required form which you can use to request a quote for MC74AC14DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.