Status: | Active |
---|---|
Series: | MC74AC125 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ACT125 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74AC125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
LOG CMOS BUFR QUAD | RS |
Quad Buffer, 4 Channel, 3-State, Soic-14 | Newark Electronics |
74AC Series 2 to 6 V Quad Buffer w/ 3-State Outputs - SOIC-14 | Future Electronics |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC Rail | Avnet America |
BUFFER, QUAD, 3-STATE O/P, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MC74AC125DG?
Additional datasheets, footprints and schematics for MC74AC125DG are listed on our Part Details page. You can also find images and similar parts to MC74AC125DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC125DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC125DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC125DG fall under?
The MC74AC125DG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74AC125DG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC125DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC125DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC125DG have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC74AC125DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC125DG often in real-time on the comparison pages.
What if I can't find stock of MC74AC125DG?
You can fill out our help required form which you can use to request a quote for MC74AC125DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.