Status: | Active |
---|---|
Series: | MC74AC00 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Farnell
from US$0.21
|
4,162
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,469
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
3,469
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
1,810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
539
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
207
in stock
|
Buy Now | |
Avnet Silica
-
|
19,360
in stock
|
Buy Now | |
Avnet Asia
-
|
1,540
in stock
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Drive Capability: +/-24 mA |
Operating Voltage Range: 2 to 6 V AC00; 4.5 to 5.5 ACT00 |
Low Input Current: 1 µA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7A requirements |
Pb-Free Packages are Available. |
Description | MC74AC00 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Logic Function:Nand Gate | Newark Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
MC74AC00 Series 2 to 6 V Quad 2-Input CMOS NAND Gate - SOIC-14 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
ON Semiconductor, MC74AC00DG | RS |
Where can I find additional details, specifications and documents for a MC74AC00DG?
Additional datasheets, footprints and schematics for MC74AC00DG are listed on our Part Details page. You can also find images and similar parts to MC74AC00DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC00DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC00DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC00DG fall under?
The MC74AC00DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74AC00DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC00DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC00DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC00DG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MC74AC00DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC00DG often in real-time on the comparison pages.
What if I can't find stock of MC74AC00DG?
You can fill out our help required form which you can use to request a quote for MC74AC00DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.