No distributors results available
View Full Pricing & Stock ComparisonNo. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | - |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Silver |
Connector Colour | Natural |
External Diameter | 12mm |
Length | 68mm |
Material | Zinc Alloy |
Voltage Rating VAC | 1200V |
Working Voltage | 1200V |
Where can I find additional details, specifications and documents for a MC70645?
Additional datasheets, footprints and schematics for MC70645 are listed on our Part Details page. You can also find images and similar parts to MC70645 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC70645 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC70645 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC70645 fall under?
The MC70645 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC70645 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC70645 you can contact the distributor directly for product support, shipping queries etc.
Is the MC70645 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC70645 have stock available?
There is no stock from authorised distributors for MC70645.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC70645 often in real-time on the comparison pages.
What if I can't find stock of MC70645?
You can fill out our help required form which you can use to request a quote for MC70645 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.