Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Switch Operation | On-None-On |
Switch Mounting | Through Hole |
Product Range | - |
Contact Current Max | 400mA |
Contact Voltage AC Max | 48V |
Contact Voltage DC Max | 48V |
Orientation | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
SWITCH, IP67, SPDT, ON-NON-ON, PCB R/A | element14 |
Slide Switch, Spst, Through Hole, 400 Ma, 48 V Rohs Compliant: Yes |Multicomp Pro MC5SES1S105M6RES | Newark Electronics |
Where can I find additional details, specifications and documents for a MC5SES1S105M6RES?
Additional datasheets, footprints and schematics for MC5SES1S105M6RES are listed on our Part Details page. You can also find images and similar parts to MC5SES1S105M6RES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC5SES1S105M6RES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC5SES1S105M6RES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC5SES1S105M6RES fall under?
The MC5SES1S105M6RES is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC5SES1S105M6RES when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC5SES1S105M6RES you can contact the distributor directly for product support, shipping queries etc.
Is the MC5SES1S105M6RES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC5SES1S105M6RES have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC5SES1S105M6RES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC5SES1S105M6RES often in real-time on the comparison pages.
What if I can't find stock of MC5SES1S105M6RES?
You can fill out our help required form which you can use to request a quote for MC5SES1S105M6RES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.