Status: | Unknown |
---|---|
Series: | Deluxe Series |
RoHS: | Unknown |
Product Range | Deluxe Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° |
Connector Body Material | Zinc Alloy Body |
Status: | Unknown |
---|---|
Series: | Deluxe Series |
RoHS: | Unknown |
Product Range | Deluxe Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° |
Connector Body Material | Zinc Alloy Body |
D Sub Cover, Size Db, 25 Position, Zinc Alloy | Newark Electronics |
Where can I find additional details, specifications and documents for a MC45000?
Additional datasheets, footprints and schematics for MC45000 are listed on our Part Details page. You can also find images and similar parts to MC45000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC45000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC45000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC45000 fall under?
The MC45000 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MC45000 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC45000 you can contact the distributor directly for product support, shipping queries etc.
Is the MC45000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC45000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC45000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC45000 often in real-time on the comparison pages.
What if I can't find stock of MC45000?
You can fill out our help required form which you can use to request a quote for MC45000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.