Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.81mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | - |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Connector Mounting Orientation | Cable |
Current Rating | 10A |
Material | Polymide 66 |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Termination Method | Cage Clamp |
Voltage Rating VAC | 300V |
Wire Area Size Max | 1.5mm² |
Wire Size | 16AWG |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a MC421-381006?
Additional datasheets, footprints and schematics for MC421-381006 are listed on our Part Details page. You can also find images and similar parts to MC421-381006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC421-381006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC421-381006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC421-381006 fall under?
The MC421-381006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC421-381006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC421-381006 you can contact the distributor directly for product support, shipping queries etc.
Is the MC421-381006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC421-381006 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC421-381006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC421-381006 often in real-time on the comparison pages.
What if I can't find stock of MC421-381006?
You can fill out our help required form which you can use to request a quote for MC421-381006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.