MC421-381004 Connectors by Multicomp

LOCKING PLUG 3.81MM 4WAY R/A

Status: Unknown
Series: MC421 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Farnell
Farnell
from US$1.52
235
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
235
in stock
Buy Now
Logo for element14
element14
from US$0.96
235
in stock
Buy Now

Specifications

Pitch Spacing 3.81mm
No. of Contacts 4Contacts
Gender Plug
Product Range MC421 Series
Contact Termination Type Screw
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (07-Jul-2017)
Colour Green
Connector Mounting Orientation Cable
Contact Termination Screw
Current Rating 10A
Material Polymide 66
Operating Temperature Max +105°C
Operating Temperature Min -40°C
Termination Method Cage Clamp
Voltage Rating VAC 300V
Wire Area Size Max 1.5mm²
Wire Size 16AWG
Wire Size AWG Max 16AWG
Wire Size AWG Min 26AWG


MC421-381004 Wire-To-Board Connectors by Multicomp Pro

Wire-To-Board Connector, Locking, MC421 Series, Screw, Plug, 4, 3.81 mm, Tin Plated Contacts

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Wire-To-Board Connector, Locking, Mc421 Series, Screw, Plug, 4, 3.81 Mm, Tin Plated Contacts Rohs Compliant: Yes |Multicomp Pro MC421-381004 | Newark Electronics
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC421-381004?

Additional datasheets, footprints and schematics for MC421-381004 are listed on our Part Details page. You can also find images and similar parts to MC421-381004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC421-381004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC421-381004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC421-381004 fall under?

The MC421-381004 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MC421-381004 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC421-381004 you can contact the distributor directly for product support, shipping queries etc.

Is the MC421-381004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC421-381004 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC421-381004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC421-381004 often in real-time on the comparison pages.

What if I can't find stock of MC421-381004?

You can fill out our help required form which you can use to request a quote for MC421-381004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay