Status: | Unknown |
---|---|
Series: | MC3813-011 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Product Range | MC3813-011 Series |
SVHC | No SVHC (15-Jan-2018) |
Bezel Depth | 22.7mm |
Bezel Height | 15mm |
Bezel Width | 21mm |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 8A |
Contact Current AC Max | 16A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250V |
Dielectric Strength VDC | 3.5kV |
Inrush Current | 100A |
Insulation Resistance | 50Mohm |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Panel Cutout Width | 13mm |
Panel Cutout length | 19.5mm |
Panel Thickness Min | 1mm |
Tab Blade Thickness | 0.8mm |
Tab Width | 4.8mm |
SWITCH, DPST, BLACK, I/O, 16A, 125V | element14 |
Switch, Rocker, Dpst, 16A, 250V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a MC3813-011-021?
Additional datasheets, footprints and schematics for MC3813-011-021 are listed on our Part Details page. You can also find images and similar parts to MC3813-011-021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3813-011-021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3813-011-021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3813-011-021 fall under?
The MC3813-011-021 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC3813-011-021 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3813-011-021 you can contact the distributor directly for product support, shipping queries etc.
Is the MC3813-011-021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3813-011-021 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC3813-011-021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3813-011-021 often in real-time on the comparison pages.
What if I can't find stock of MC3813-011-021?
You can fill out our help required form which you can use to request a quote for MC3813-011-021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.