Status: | Unknown |
---|---|
Series: | MC37 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black Red |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | MC37 Series |
SVHC | No SVHC (07-Jul-2017) |
Bezel Depth | 32mm |
Bezel Width | 25mm |
Colour | Black / Red |
Contact Current AC Max | 20A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250VAC |
External Depth | 29mm |
External Width | 22.1mm |
Flammability Rating | UL 94V-2 |
Height | 18mm |
Inductive Current Rating | 6A |
Insulation Resistance | 50Mohm |
Insulation Resistance Voltage | 500VDC |
Material | Nylon 6.6 |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 100000 |
Panel Cutout Width | 22.5mm |
Panel Cutout length | 30mm |
Panel Thickness Max | 3mm |
Panel Thickness Min | 1mm |
Resistive Current Rating | 16A |
Terminal Material | Copper Alloy |
ROCKER SWITCH, DPST, BLACK/RED | element14 |
Switch, Rocker, Dpst, 16A, 250V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a MC37920-001-2601?
Additional datasheets, footprints and schematics for MC37920-001-2601 are listed on our Part Details page. You can also find images and similar parts to MC37920-001-2601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC37920-001-2601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC37920-001-2601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC37920-001-2601 fall under?
The MC37920-001-2601 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC37920-001-2601 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC37920-001-2601 you can contact the distributor directly for product support, shipping queries etc.
Is the MC37920-001-2601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC37920-001-2601 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC37920-001-2601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC37920-001-2601 often in real-time on the comparison pages.
What if I can't find stock of MC37920-001-2601?
You can fill out our help required form which you can use to request a quote for MC37920-001-2601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.