Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$59.42
|
83
in stock
|
Buy Now |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 18" |
Length - Metric | 457mm |
Width - Imperial | 15" |
Bag Thickness | 76.2 m |
Bag Color | Transparent |
Seal Type | Heat Seal |
Product Range | - |
Static Shielding Bag, Metal-In, Open | Newark Electronics |
Where can I find additional details, specifications and documents for a MC36489?
Additional datasheets, footprints and schematics for MC36489 are listed on our Part Details page. You can also find images and similar parts to MC36489 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC36489 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36489 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC36489 fall under?
The MC36489 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to MC36489 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC36489 you can contact the distributor directly for product support, shipping queries etc.
Is the MC36489 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC36489 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC36489.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC36489 often in real-time on the comparison pages.
What if I can't find stock of MC36489?
You can fill out our help required form which you can use to request a quote for MC36489 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.