MC36468 ESD Protection Products by Multicomp

STATIC SHIELDING BAG METAL-IN OPEN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Bag Type Static Shielding Bag (Metal-In)
Length - Imperial 24"
Length - Metric 609mm
Width - Imperial 4"
Bag Thickness 76.2µm
Bag Color Transparent
Seal Type Heat Seal
Product Range -

Alternative Descriptions

Static Shielding Bag, Metal-In, Open | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC36468?

Additional datasheets, footprints and schematics for MC36468 are listed on our Part Details page. You can also find images and similar parts to MC36468 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC36468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36468 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC36468 fall under?

The MC36468 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.

Can I view similar or alternative parts?

You can view similar parts to MC36468 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC36468 you can contact the distributor directly for product support, shipping queries etc.

Is the MC36468 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC36468 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MC36468.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC36468 often in real-time on the comparison pages.

What if I can't find stock of MC36468?

You can fill out our help required form which you can use to request a quote for MC36468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay