MC36371 Fans & Cooling Devices by Multicomp

AXIAL FAN 60MM 24VDC 36CFM 44DBA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.63


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$3.63
153
Buy Now
Logo for element14 element14 US$13.91
153
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 60mm
External Depth 25mm
Noise Rating 44dBA
Flow Rate - Imperial 36cu.ft/min
Flow Rate - Metric 1.02m³/min
Bearing Type Precision Ball

Alternative Descriptions

Axial Fan, 60Mm, 24Vdc, 36Cfm, 44Dba | Newark Electronics
AXIAL FAN, 60MM, 24VDC, 36CFM, 44DBA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC36371?

Additional datasheets, footprints and schematics for MC36371 are listed on our Part Details page. You can also find images and similar parts to MC36371 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC36371 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36371 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC36371 fall under?

The MC36371 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to MC36371 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC36371 you can contact the distributor directly for product support, shipping queries etc.

Is the MC36371 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC36371 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC36371.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC36371 often in real-time on the comparison pages.

What if I can't find stock of MC36371?

You can fill out our help required form which you can use to request a quote for MC36371 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay