Status: | Unknown |
---|---|
Series: | MC36328 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 4A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | MC36328 Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
SWITCH, SPDT, 4A, 250VAC, BLACK | element14 |
Switch, Rocker, Spdt, 4A, 250V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a MC36328-011-01?
Additional datasheets, footprints and schematics for MC36328-011-01 are listed on our Part Details page. You can also find images and similar parts to MC36328-011-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC36328-011-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36328-011-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC36328-011-01 fall under?
The MC36328-011-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC36328-011-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC36328-011-01 you can contact the distributor directly for product support, shipping queries etc.
Is the MC36328-011-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC36328-011-01 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC36328-011-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC36328-011-01 often in real-time on the comparison pages.
What if I can't find stock of MC36328-011-01?
You can fill out our help required form which you can use to request a quote for MC36328-011-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.