Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
Current Type | DC |
Fan Frame Size | 35mm |
External Depth | 10mm |
Noise Rating | 28dBA |
Flow Rate - Imperial | 7cu.ft/min |
Flow Rate - Metric | 0.2m³/min |
Bearing Type | Vapo |
Power Connection Type | 2 Lead Wires |
Current Rating | 150mA |
Product Range | - |
Power Rating | 750mW |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
AXIAL FAN, 35MM, 5VDC, 7CFM, 28DBA | Farnell |
Axial Fan, 35 Mm, 7 Cfm, 28 Dba | Newark Electronics |
Where can I find additional details, specifications and documents for a MC36314?
Additional datasheets, footprints and schematics for MC36314 are listed on our Part Details page. You can also find images and similar parts to MC36314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC36314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC36314 fall under?
The MC36314 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MC36314 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC36314 you can contact the distributor directly for product support, shipping queries etc.
Is the MC36314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC36314 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC36314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC36314 often in real-time on the comparison pages.
What if I can't find stock of MC36314?
You can fill out our help required form which you can use to request a quote for MC36314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.