MC36246 Fuses & Circuit Protection by Multicomp

FUSE PTC RESET RADIAL 30V 900MA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Thermistor Mounting Through Hole
Product Range -
Holding Current 900mA
Tripping Current 1.8A
Voltage Rating 30VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Carrying Current Max 40A
Current Max 40A
External Depth 3mm
External Length / Height 12.2mm
External Width 7.4mm
Height 12.2mm
Holding Current Max Ih 0.9A
Initial Resistance Max 0.18ohm
Initial Resistance Min 0.07ohm
Lead Diameter 0.51mm
Lead Length 7.6mm
Lead Spacing 5.1mm
Operating Voltage 30VDC
Operating Voltage Max 30VDC
PTC Fuse Case Style Radial Leaded
Voltage 30V

Alternative Descriptions

FUSE, PTC RESET, RADIAL, 30V, 900MA | element14


MC36246 Thermistors by Multicomp Pro

FUSE, PTC RESET

Status: Unknown
Series: MC36 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MC36 Series
Voltage Rating 30VDC
Holding Current 900mA
Tripping Current 1.8A
Time to Trip 1.2s
Fuse Shape Rectangular
Current Rating Max 40A
Lead Spacing 5.1mm
Length 7.4mm
RoHS Compliant Yes

Alternative Descriptions

Fuse, Ptc Reset | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC36246?

Additional datasheets, footprints and schematics for MC36246 are listed on our Part Details page. You can also find images and similar parts to MC36246 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC36246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36246 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC36246 fall under?

The MC36246 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC36246 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC36246 you can contact the distributor directly for product support, shipping queries etc.

Is the MC36246 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC36246 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC36246.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC36246 often in real-time on the comparison pages.

What if I can't find stock of MC36246?

You can fill out our help required form which you can use to request a quote for MC36246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay