Status: | Unknown |
---|---|
Series: | MC36 Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | MC36 Series |
Holding Current | 2.6A |
Tripping Current | 5A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Initial Resistance Max | 0.05ohm |
Status: | Unknown |
---|---|
Series: | MC36 Series |
RoHS: | Compliant |
PPTC Case Style | 1812 (4532 Metric) |
---|---|
Product Range | MC36 Series |
Voltage Rating | 16VDC |
Holding Current | 2.6A |
Tripping Current | 5A |
Time to Trip | 5s |
Current Rating Max | 100A |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Fuse, Ptc Reset | Newark Electronics |
Where can I find additional details, specifications and documents for a MC36243?
Additional datasheets, footprints and schematics for MC36243 are listed on our Part Details page. You can also find images and similar parts to MC36243 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC36243 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36243 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC36243 fall under?
The MC36243 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC36243 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC36243 you can contact the distributor directly for product support, shipping queries etc.
Is the MC36243 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC36243 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC36243.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC36243 often in real-time on the comparison pages.
What if I can't find stock of MC36243?
You can fill out our help required form which you can use to request a quote for MC36243 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.