MC36236 Fuses & Circuit Protection by Multicomp

FUSE PTC RESET SMD 6V 1.75A

Status: Unknown
Series: MC36 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Thermistor Mounting SMD
Product Range MC36 Series
Holding Current 1.75A
Tripping Current 4A
Voltage Rating 6VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Carrying Current Max 100A
Current Max 100A
Holding Current Max Ih 1.75A
Initial Resistance Max 0.8ohm
Operating Voltage 6VDC
Operating Voltage Max 6VDC
PTC Fuse Case Style SMD
Trip Time 0.6s
Voltage 6V

Alternative Descriptions

FUSE, PTC RESET, SMD, 6V, 1.75A | element14


MC36236 Thermistors by Multicomp Pro

FUSE, PTC RESET

Status: Unknown
Series: MC36 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

PPTC Case Style 1210 (3225 Metric)
Product Range MC36 Series
Voltage Rating 6VDC
Holding Current 1.75A
Tripping Current 4A
Time to Trip 0.6s
Current Rating Max 100A
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Fuse, Ptc Reset | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC36236?

Additional datasheets, footprints and schematics for MC36236 are listed on our Part Details page. You can also find images and similar parts to MC36236 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC36236 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36236 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC36236 fall under?

The MC36236 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC36236 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC36236 you can contact the distributor directly for product support, shipping queries etc.

Is the MC36236 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC36236 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC36236.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC36236 often in real-time on the comparison pages.

What if I can't find stock of MC36236?

You can fill out our help required form which you can use to request a quote for MC36236 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay