Status: | Unknown |
---|---|
Series: | MC36 Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | MC36 Series |
Holding Current | 200mA |
Tripping Current | 400mA |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Initial Resistance Max | 5ohm |
FUSE, PTC RESET, SMD, 30V, 200MA | Farnell |
Where can I find additional details, specifications and documents for a MC36208.?
Additional datasheets, footprints and schematics for MC36208. are listed on our Part Details page. You can also find images and similar parts to MC36208. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC36208. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36208. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC36208. fall under?
The MC36208. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC36208. when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC36208. you can contact the distributor directly for product support, shipping queries etc.
Is the MC36208. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC36208. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC36208..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC36208. often in real-time on the comparison pages.
What if I can't find stock of MC36208.?
You can fill out our help required form which you can use to request a quote for MC36208. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.