MC36184 Fuses & Circuit Protection by Multicomp

FUSE PTC RESET RADIAL 90V 100MA

Status: Unknown
Series: MC36 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0230

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
6,622
in stock
Buy Now
Logo for element14
element14
from US$0.11
10,339
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0230
3,717
in stock
Buy Now

Specifications

Thermistor Mounting Through Hole
Product Range MC36 Series
Holding Current 100mA
Tripping Current 200mA
Voltage Rating 90VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Carrying Current Max 40A
Current Max 40A
External Depth 3.1mm
External Length / Height 12.7mm
External Width 7.4mm
Height 12.7mm
Holding Current Max Ih 0.1A
Initial Resistance Max 7.5ohm
Initial Resistance Min 2.5ohm
Lead Diameter 0.51mm
Lead Length 7.6mm
Lead Spacing 5.1mm
Operating Voltage 90VDC
Operating Voltage Max 90VDC
PTC Fuse Case Style Radial Leaded
Voltage 90V


MC36184 Thermistors by Multicomp Pro

FUSE, PTC RESET

Status: Unknown
Series: MC36 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MC36 Series
Voltage Rating 90VDC
Holding Current 100mA
Tripping Current 200mA
Time to Trip 4s
Fuse Shape Round
Current Rating Max 40A
Lead Spacing 5.1mm
Diameter 7.4mm
Thickness 3.1mm
RoHS Compliant Yes

Alternative Descriptions

FUSE, PTC RESET, RADIAL, 90V, 100MA | element14
Fuse, Ptc Reset | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC36184?

Additional datasheets, footprints and schematics for MC36184 are listed on our Part Details page. You can also find images and similar parts to MC36184 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC36184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36184 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC36184 fall under?

The MC36184 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC36184 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC36184 you can contact the distributor directly for product support, shipping queries etc.

Is the MC36184 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC36184 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC36184.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC36184 often in real-time on the comparison pages.

What if I can't find stock of MC36184?

You can fill out our help required form which you can use to request a quote for MC36184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay