Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 19Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 30mohm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 0.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
No. of Mating Cycles | 5000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 40V |
Withstand Voltage | 500V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 19Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Connector Type | HDMI |
RoHS Compliant | Yes |
HEADER, RIGHT ANGLE, HDMI, SMT | element14 |
Connector, Hdmi, Receptacle, 19 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34931?
Additional datasheets, footprints and schematics for MC34931 are listed on our Part Details page. You can also find images and similar parts to MC34931 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34931 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34931 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34931 fall under?
The MC34931 is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34931 when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34931 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34931 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34931 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC34931.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34931 often in real-time on the comparison pages.
What if I can't find stock of MC34931?
You can fill out our help required form which you can use to request a quote for MC34931 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.