Device Type | RS422 / RS423 Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MC3486 |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 4Drivers |
Quadruple Differential Line Receiver With 3-State Outputs | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MC3486DR?
Additional datasheets, footprints and schematics for MC3486DR are listed on our Part Details page. You can also find images and similar parts to MC3486DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3486DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3486DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3486DR fall under?
The MC3486DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC3486DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3486DR you can contact the distributor directly for product support, shipping queries etc.
Is the MC3486DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3486DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MC3486DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3486DR often in real-time on the comparison pages.
What if I can't find stock of MC3486DR?
You can fill out our help required form which you can use to request a quote for MC3486DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.