Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Receiver |
---|---|
IC Interface Type | RS422 RS423 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3486 |
Data Rate | 10Mbps |
No. of Receivers | 4Receivers |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 40µA |
Propagation Delay | 28ns |
Supply Current | 85mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Rs-422/Rs-423 Line Receiver, 5.25V, Soic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC3486D..?
Additional datasheets, footprints and schematics for MC3486D.. are listed on our Part Details page. You can also find images and similar parts to MC3486D.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3486D.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3486D.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3486D.. fall under?
The MC3486D.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC3486D.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3486D.. you can contact the distributor directly for product support, shipping queries etc.
Is the MC3486D.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3486D.. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC3486D...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3486D.. often in real-time on the comparison pages.
What if I can't find stock of MC3486D..?
You can fill out our help required form which you can use to request a quote for MC3486D.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.