Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MC34 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 600V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 6Contacts |
Contact Termination Type | Through Hole |
RoHS Compliant | Yes |
CONNECTOR, HEADER, THT, RA, 2.54MM, 6WAY | element14 |
Board-Board Connector, Header, 6 Position, 1Row | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34751?
Additional datasheets, footprints and schematics for MC34751 are listed on our Part Details page. You can also find images and similar parts to MC34751 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34751 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34751 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34751 fall under?
The MC34751 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34751 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34751 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34751 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34751 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC34751.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34751 often in real-time on the comparison pages.
What if I can't find stock of MC34751?
You can fill out our help required form which you can use to request a quote for MC34751 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.