Status: | Unknown |
---|---|
Series: | 2261(5561) Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now |
Product Range | 2261(5561) Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Pitch Spacing | 3mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PCB |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 5A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3mm |
Material | Nylon 4 6 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Row Pitch | 3mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a MC34715?
Additional datasheets, footprints and schematics for MC34715 are listed on our Part Details page. You can also find images and similar parts to MC34715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34715 fall under?
The MC34715 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34715 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34715 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34715 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC34715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34715 often in real-time on the comparison pages.
What if I can't find stock of MC34715?
You can fill out our help required form which you can use to request a quote for MC34715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.