Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Multicomp's 4.2mm Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 9A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 4.2mm Connectors |
Wire Size AWG Min | 28AWG |
RoHS Compliant | Yes |
Connector Contact, Socket 28-22Awg Crimp | Newark Electronics |
CONTACT, SOCKET, 28-22 AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a MC346771?
Additional datasheets, footprints and schematics for MC346771 are listed on our Part Details page. You can also find images and similar parts to MC346771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC346771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC346771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC346771 fall under?
The MC346771 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC346771 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC346771 you can contact the distributor directly for product support, shipping queries etc.
Is the MC346771 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC346771 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC346771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC346771 often in real-time on the comparison pages.
What if I can't find stock of MC346771?
You can fill out our help required form which you can use to request a quote for MC346771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.