Status: | Unknown |
---|---|
Series: | 2260(5561) Series |
RoHS: | Unknown |
Product Range | 2260(5561) Series |
---|---|
Gender | Plug |
No. of Positions | 10Ways |
Pitch Spacing | 3mm |
For Use With | 3mm Pin & Socket Connectors |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 10mohm |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6 6 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | 2260(5561) Series |
RoHS: | Compliant |
Product Range | 2260(5561) Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Positions |
Pitch Spacing | 3mm |
For Use With | 3mm Pin & Socket Connectors |
Colour | White |
Connector Mounting | Panel Mount |
RoHS Compliant | Yes |
PLUG, PANEL MOUNT, 10WAY | Farnell |
Where can I find additional details, specifications and documents for a MC34601?
Additional datasheets, footprints and schematics for MC34601 are listed on our Part Details page. You can also find images and similar parts to MC34601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34601 fall under?
The MC34601 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34601 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34601 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34601 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC34601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34601 often in real-time on the comparison pages.
What if I can't find stock of MC34601?
You can fill out our help required form which you can use to request a quote for MC34601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.