Status: | Unknown |
---|---|
Series: | 2259(5559) Series |
RoHS: | Unknown |
Product Range | 2259(5559) Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 4.2mm |
For Use With | 4.2mm Pin & Socket Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Contact Resistance | 10mohm |
Current Rating | 9A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | High Temp. Plastic |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 26AWG |
Status: | Unknown |
---|---|
Series: | 2259(5559) Series |
RoHS: | Compliant |
Product Range | 2259(5559) Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | 4.2mm |
For Use With | 4.2mm Pin & Socket Connectors |
Colour | Natural |
Connector Mounting | Panel Mount |
RoHS Compliant | Yes |
PLUG, PANEL MOUNT, 2WAY | Farnell |
Plug And Socket Connector Housing | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34517?
Additional datasheets, footprints and schematics for MC34517 are listed on our Part Details page. You can also find images and similar parts to MC34517 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34517 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34517 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34517 fall under?
The MC34517 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34517 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34517 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34517 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34517 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MC34517.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34517 often in real-time on the comparison pages.
What if I can't find stock of MC34517?
You can fill out our help required form which you can use to request a quote for MC34517 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.