Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Unknown |
Product Range | MC34 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 2.54mm |
For Use With | 2218T Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Dark White |
Connector Mounting Orientation | Cable |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
No. of Contacts | 6Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Compliant |
Product Range | MC34 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
Pitch Spacing | 2.54mm |
For Use With | 2218T Crimp Contacts |
Contact Material | Brass |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
Wire-Board Connector, Receptacle 6 Position, 2.54Mm | Newark Electronics |
CRIMP HOUSING, 2.54MM, 6WAY | element14 |
Where can I find additional details, specifications and documents for a MC34487?
Additional datasheets, footprints and schematics for MC34487 are listed on our Part Details page. You can also find images and similar parts to MC34487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34487 fall under?
The MC34487 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34487 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34487 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34487 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC34487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34487 often in real-time on the comparison pages.
What if I can't find stock of MC34487?
You can fill out our help required form which you can use to request a quote for MC34487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.