Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Unknown |
Product Range | MC34 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
For Use With | 2218T Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Dark White |
Connector Mounting Orientation | Cable |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Compliant |
Product Range | MC34 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
For Use With | 2218T Crimp Contacts |
Contact Material | Brass |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
CRIMP HOUSING, 2.54MM, 2WAY | element14 |
Wire-Board Connector, Receptacle 2 Position, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34481?
Additional datasheets, footprints and schematics for MC34481 are listed on our Part Details page. You can also find images and similar parts to MC34481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34481 fall under?
The MC34481 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34481 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34481 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34481 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC34481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34481 often in real-time on the comparison pages.
What if I can't find stock of MC34481?
You can fill out our help required form which you can use to request a quote for MC34481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.