Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 9Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 40mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
Insulation Resistance | 1000Mohm |
No. of Mating Cycles | 10.000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 2.5mm |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory / Card Type | SD |
---|---|
Insert & Eject Mechanism | Hinged |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Pitch Spacing | 2.5mm |
RoHS Compliant | Yes |
SD MEMORY CARD CONN, 9POS, SMT | element14 |
Memory Card Connector, Sd, 8 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34459?
Additional datasheets, footprints and schematics for MC34459 are listed on our Part Details page. You can also find images and similar parts to MC34459 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34459 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34459 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34459 fall under?
The MC34459 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to MC34459 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34459 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34459 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34459 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC34459.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34459 often in real-time on the comparison pages.
What if I can't find stock of MC34459?
You can fill out our help required form which you can use to request a quote for MC34459 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.